Configuration Features Lightpipe Style : Standard Number of Ports : 12 Number of Positions : 240 Port Matrix Configuration : 2 x 6
Contact Features Contact Current Rating (Max) (AMP) : .5
Electrical Characteristics Data Rate (Max) (GBS) : 16
Housing Features Centerline (Pitch) : .8 MM [.031 INCH ]
Operation/Applicatio
n Circuit Application : Signal Pluggable I/O Applications : SFP+
Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes
Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No
Termination Features Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features
- Lightpipe Style : Standard
- Number of Ports : 12
- Number of Positions : 240
- Port Matrix Configuration : 2 x 6
Contact Features
- Contact Current Rating (Max) (AMP) : .5
Electrical Characteristics
- Data Rate (Max) (GBS) : 16
Housing Features
- Centerline (Pitch) : .8 MM [.031 INCH ]
Operation/Application
- Circuit Application : Signal
- Pluggable I/O Applications : SFP+
Other
- EMI Containment Feature Type : Internal/External EMI Springs
- Included Lightpipe : Yes
Product Type Features
- Cage Type : Stacked
- Pluggable Form Factor : SFP+
- Pluggable I/O Product Type : Cage Assembly with Integrated Connector
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]