Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1169728-2309223-1
Number of Positions: 16
Number of Rows: 4
Row Spacing: 6.5 mm
Current Rating: 3 A
Number of Contacts: 16
Length: 25.9 mm
Shielding: No
Contact Plating: Gold, Tin
Housing Color: Black
Width: 15.7988 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
PCB Mounting Orientation: Vertical
Sealable: No
Mating Retention: With
PCB Mount Retention: With
Connector System: Wire-to-Board
Contact Retention: Without
Mating Alignment: With
RITS CONN.HDR ASSY 4ROW 4P THR W
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1169728-2309223-1 | 17-2309223-1-ND |
| Product Name | Custom Parts - Custom Parts (0 - A) - 2309223-1 | Unclassified |