TE Connectivity Connector, Nano I/o, Rcpt, 42Pos, Smd; No. Of Contacts Te Connectivity 2308578-2

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connector, Nano I/o, Rcpt, 42Pos, Smd; No. Of Contacts Te Connectivity - 48AC1563 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Nano I/o, Rcpt, 42Pos, Smd; No. Of Contacts Te Connectivity
48AC1563
Connector, Nano I/o, Rcpt, 42Pos, Smd; No. Of Contacts Te Connectivity 48AC1563
CONNECTOR, NANO I/O, RCPT, 42POS, SMD; No. of Contacts:42Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, NANO I/O, RCPT, 42POS, SMD; No. of Contacts:42Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Pluggable Connectors - 2308578-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2308578-2
Pluggable Connectors 2308578-2
CONN NANO-PITCH I/O RCPT 42P RA

CONN NANO-PITCH I/O RCPT 42P RA

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2308578-2 48AC1563 2308578-2
Product Name Connector, Nano I/o, Rcpt, 42Pos, Smd; No. Of Contacts Te Connectivity Pluggable Connectors
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details