TE Connectivity Pluggable Connectors 2308578-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Pluggable Connectors - 2308578-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2308578-1
Pluggable Connectors 2308578-1
CONN NANO-PITCH I/O RCPT 42P RA

CONN NANO-PITCH I/O RCPT 42P RA

Supplier's Site Datasheet
Connector, Nano I/o, Rcpt, 42Pos, Tht; No. Of Contacts Te Connectivity - 48AC1561 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Nano I/o, Rcpt, 42Pos, Tht; No. Of Contacts Te Connectivity
48AC1561
Connector, Nano I/o, Rcpt, 42Pos, Tht; No. Of Contacts Te Connectivity 48AC1561
CONNECTOR, NANO I/O, RCPT, 42POS, THT; No. of Contacts:42Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, NANO I/O, RCPT, 42POS, THT; No. of Contacts:42Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2308578-1 2308578-1 48AC1561
Product Name Pluggable Connectors Connector, Nano I/o, Rcpt, 42Pos, Tht; No. Of Contacts Te Connectivity
Geometry Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
MicroSpace™ 1.27mm - 10142395-003LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector; Wire to Wire Connector
Voltage Rating 48 volts
Current Rating 4.0 amps
View Details
3 suppliers