TE Connectivity Connector, Nano I/o, Rcpt, 80Pos, Smd; No. Of Contacts Te Connectivity 2308577-2

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connector, Nano I/o, Rcpt, 80Pos, Smd; No. Of Contacts Te Connectivity - 48AC1559 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Nano I/o, Rcpt, 80Pos, Smd; No. Of Contacts Te Connectivity
48AC1559
Connector, Nano I/o, Rcpt, 80Pos, Smd; No. Of Contacts Te Connectivity 48AC1559
CONNECTOR, NANO I/O, RCPT, 80POS, SMD; No. of Contacts:80Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, NANO I/O, RCPT, 80POS, SMD; No. of Contacts:80Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Connector, Nano I/o, Rcpt, 80Pos, Smd; No. Of Contacts Te Connectivity - 48AC1558 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Nano I/o, Rcpt, 80Pos, Smd; No. Of Contacts Te Connectivity
48AC1558
Connector, Nano I/o, Rcpt, 80Pos, Smd; No. Of Contacts Te Connectivity 48AC1558
CONNECTOR, NANO I/O, RCPT, 80POS, SMD; No. of Contacts:80Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, NANO I/O, RCPT, 80POS, SMD; No. of Contacts:80Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Pluggable Connectors - 2308577-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2308577-2
Pluggable Connectors 2308577-2
CONN NANO-PITCH I/O RCPT 80P RA

CONN NANO-PITCH I/O RCPT 80P RA

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2308577-2 48AC1559 2308577-2
Product Name Connector, Nano I/o, Rcpt, 80Pos, Smd; No. Of Contacts Te Connectivity Pluggable Connectors
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190009 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details