TE Connectivity Pluggable Connectors 2308577-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Pluggable Connectors - 2308577-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2308577-1
Pluggable Connectors 2308577-1
CONN NANO-PITCH I/O RCPT 80P RA

CONN NANO-PITCH I/O RCPT 80P RA

Supplier's Site Datasheet
Connector, Nano I/o, Rcpt, 80Pos, Tht; No. Of Contacts Te Connectivity - 48AC1557 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Nano I/o, Rcpt, 80Pos, Tht; No. Of Contacts Te Connectivity
48AC1557
Connector, Nano I/o, Rcpt, 80Pos, Tht; No. Of Contacts Te Connectivity 48AC1557
CONNECTOR, NANO I/O, RCPT, 80POS, THT; No. of Contacts:80Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, NANO I/O, RCPT, 80POS, THT; No. of Contacts:80Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2308577-1 2308577-1 48AC1557
Product Name Pluggable Connectors Connector, Nano I/o, Rcpt, 80Pos, Tht; No. Of Contacts Te Connectivity
Geometry Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190623 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details