TE Connectivity Data Connectivity Housings 2308253-8

Description
Body Features Body Material : PA GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight to Straight Connector & Keying Code : Universal Configuration Features Number of Positions : 7 Number of Rows : 2 Snap-Lock : With Contact Features Center Contact : With Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .8 MM  [.031 INCH ] RF Connector Center Contact Plating Material : Tin (Sn) Dimensions Connector Height : 22.2 MM  [.874 INCH ] Product Length : 33.35 MM  [1.32 INCH ] Product Width : 26.6 MM  [1.047 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800 Housing Features Centerline (Pitch) : 2.8 MM  [.11 INCH ] Housing Color : Black Industry Standards Compatible With Agency/Standards Products : OEM Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Tray Packaging Quantity : 64 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : Yes Primary Locking Feature : Clean Body, Locking Lance Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PA GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight to Straight Connector & Keying Code : Universal Configuration Features Number of Positions : 7 Number of Rows : 2 Snap-Lock : With Contact Features Center Contact : With Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .8 MM  [.031 INCH ] RF Connector Center Contact Plating Material : Tin (Sn) Dimensions Connector Height : 22.2 MM  [.874 INCH ] Product Length : 33.35 MM  [1.32 INCH ] Product Width : 26.6 MM  [1.047 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800 Housing Features Centerline (Pitch) : 2.8 MM  [.11 INCH ] Housing Color : Black Industry Standards Compatible With Agency/Standards Products : OEM Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Tray Packaging Quantity : 64 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : Yes Primary Locking Feature : Clean Body, Locking Lance Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2308253-8 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2308253-8
Data Connectivity Housings 2308253-8
Body Features Body Material : PA GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight to Straight Connector & Keying Code : Universal Configuration Features Number of Positions : 7 Number of Rows : 2 Snap-Lock : With Contact Features Center Contact : With Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .8 MM  [.031 INCH ] RF Connector Center Contact Plating Material : Tin (Sn) Dimensions Connector Height : 22.2 MM  [.874 INCH ] Product Length : 33.35 MM  [1.32 INCH ] Product Width : 26.6 MM  [1.047 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800 Housing Features Centerline (Pitch) : 2.8 MM  [.11 INCH ] Housing Color : Black Industry Standards Compatible With Agency/Standards Products : OEM Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Tray Packaging Quantity : 64 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : Yes Primary Locking Feature : Clean Body, Locking Lance Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : PA GF
  • Cable Exit Angle (DEG) : 180
  • Cable Exit Type : Straight to Straight
  • Connector & Keying Code : Universal

Configuration Features


  • Number of Positions : 7
  • Number of Rows : 2
  • Snap-Lock : With

Contact Features


  • Center Contact : With
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Socket
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : .8 MM  [.031 INCH ]
  • RF Connector Center Contact Plating Material : Tin (Sn)

Dimensions


  • Connector Height : 22.2 MM  [.874 INCH ]
  • Product Length : 33.35 MM  [1.32 INCH ]
  • Product Width : 26.6 MM  [1.047 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (VAC) : 800

Housing Features


  • Centerline (Pitch) : 2.8 MM  [.11 INCH ]
  • Housing Color : Black

Industry Standards


  • Compatible With Agency/Standards Products : OEM

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 64

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Wire-to-Wire
  • Mixed & Hybrid Connector : Yes
  • Primary Locking Feature : Clean Body, Locking Lance
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Rectangular Connector Housings - 1734-2308253-8-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-2308253-8-ND
Rectangular Connector Housings 1734-2308253-8-ND
025/RF SLD 4/7P PLUG ASSY BLU

025/RF SLD 4/7P PLUG ASSY BLU

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2308253-8 1734-2308253-8-ND
Product Name Data Connectivity Housings Rectangular Connector Housings
Connector Type Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 103349-2-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Ribbon Cable Connectors - 1-111504-5 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Rectangular Connector Contacts - A3003-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
4 suppliers
Headers, Male Pins - A28675-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers