TE Connectivity Data Connectivity Housings 2308253-4

Description
Body Features Body Material : PA GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight to Straight Connector & Keying Code : Universal Configuration Features Number of Positions : 7 Number of Rows : 2 Snap-Lock : With Contact Features Center Contact : With Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .8 MM  [.031 INCH ] RF Connector Center Contact Plating Material : Tin (Sn) Dimensions Connector Height : 22.2 MM  [.874 INCH ] Product Length : 33.35 MM  [1.32 INCH ] Product Width : 26.6 MM  [1.047 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800 Housing Features Centerline (Pitch) : 2.8 MM  [.11 INCH ] Housing Color : Black Industry Standards Compatible With Agency/Standards Products : OEM Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Tray Packaging Quantity : 64 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : Yes Primary Locking Feature : Clean Body, Locking Lance Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Body Material : PA GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight to Straight Connector & Keying Code : Universal Configuration Features Number of Positions : 7 Number of Rows : 2 Snap-Lock : With Contact Features Center Contact : With Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .8 MM  [.031 INCH ] RF Connector Center Contact Plating Material : Tin (Sn) Dimensions Connector Height : 22.2 MM  [.874 INCH ] Product Length : 33.35 MM  [1.32 INCH ] Product Width : 26.6 MM  [1.047 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800 Housing Features Centerline (Pitch) : 2.8 MM  [.11 INCH ] Housing Color : Black Industry Standards Compatible With Agency/Standards Products : OEM Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Tray Packaging Quantity : 64 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : Yes Primary Locking Feature : Clean Body, Locking Lance Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2308253-4 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2308253-4
Data Connectivity Housings 2308253-4
Body Features Body Material : PA GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight to Straight Connector & Keying Code : Universal Configuration Features Number of Positions : 7 Number of Rows : 2 Snap-Lock : With Contact Features Center Contact : With Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .8 MM  [.031 INCH ] RF Connector Center Contact Plating Material : Tin (Sn) Dimensions Connector Height : 22.2 MM  [.874 INCH ] Product Length : 33.35 MM  [1.32 INCH ] Product Width : 26.6 MM  [1.047 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800 Housing Features Centerline (Pitch) : 2.8 MM  [.11 INCH ] Housing Color : Black Industry Standards Compatible With Agency/Standards Products : OEM Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Tray Packaging Quantity : 64 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : Yes Primary Locking Feature : Clean Body, Locking Lance Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : PA GF
  • Cable Exit Angle (DEG) : 180
  • Cable Exit Type : Straight to Straight
  • Connector & Keying Code : Universal

Configuration Features


  • Number of Positions : 7
  • Number of Rows : 2
  • Snap-Lock : With

Contact Features


  • Center Contact : With
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Socket
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : .8 MM  [.031 INCH ]
  • RF Connector Center Contact Plating Material : Tin (Sn)

Dimensions


  • Connector Height : 22.2 MM  [.874 INCH ]
  • Product Length : 33.35 MM  [1.32 INCH ]
  • Product Width : 26.6 MM  [1.047 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (VAC) : 800

Housing Features


  • Centerline (Pitch) : 2.8 MM  [.11 INCH ]
  • Housing Color : Black

Industry Standards


  • Compatible With Agency/Standards Products : OEM

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 64

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Wire-to-Wire
  • Mixed & Hybrid Connector : Yes
  • Primary Locking Feature : Clean Body, Locking Lance
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2308253-4
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products