TE Connectivity High Speed Pluggable IO Connectors & Cages 2308171-2

Description
Configuration Features Number of Ports : 4 Number of Positions : 152 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 2 x 2 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 30 MICM  [.76 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 3 MM  [.118 INCH ] Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : QSFP28 Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 4 Number of Positions : 152 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 2 x 2 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 30 MICM  [.76 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 3 MM  [.118 INCH ] Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : QSFP28 Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2308171-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2308171-2
High Speed Pluggable IO Connectors & Cages 2308171-2
Configuration Features Number of Ports : 4 Number of Positions : 152 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 2 x 2 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 30 MICM  [.76 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 3 MM  [.118 INCH ] Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : QSFP28 Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Ports : 4
  • Number of Positions : 152
  • Number of Rear EONs per Port Column : 0
  • Port Matrix Configuration : 2 x 2

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 30 MICM  [.76 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 3 MM  [.118 INCH ]

Housing Features


  • Cage Material : Nickel Silver Alloy
  • Centerline (Pitch) : .8 MM  [.032 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : QSFP28

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : zQSFP+
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2 MM  [.079 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Connectors I/O - High Speed - SFP, SFP+, QSFP - 2308171-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - High Speed - SFP, SFP+, QSFP
2308171-2
Connectors I/O - High Speed - SFP, SFP+, QSFP 2308171-2
2X2 ZQSFP+,LFT IND UP INT LIT PIP,EMI FING,BTB

2X2 ZQSFP+,LFT IND UP INT LIT PIP,EMI FING,BTB

Buy Now
Pluggable Connector Assemblies - A129589-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A129589-ND
Pluggable Connector Assemblies A129589-ND
152 (38 x 4) Position ZQSFP+ Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle

152 (38 x 4) Position ZQSFP+ Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2308171-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2308171-2
I/O Connectors 2308171-2
ZQSFP+ CAGE& CONN 2X2, EMI SPRING, BTB

ZQSFP+ CAGE& CONN 2X2, EMI SPRING, BTB

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2308171-2
I/O Connectors 2308171-2
I/O Connectors

I/O Connectors

Buy Now
Zqsfp+ Cage& Conn 2X2, Emi Spring, Btb Amp - Te Connectivity - 41AJ6821 - Newark, An Avnet Company
Chicago, IL, United States
Zqsfp+ Cage& Conn 2X2, Emi Spring, Btb Amp - Te Connectivity
41AJ6821
Zqsfp+ Cage& Conn 2X2, Emi Spring, Btb Amp - Te Connectivity 41AJ6821
ZQSFP+ CAGE& CONN 2X2, EMI SPRING, BTB

ZQSFP+ CAGE& CONN 2X2, EMI SPRING, BTB

Supplier's Site
Pluggable Connectors - 2308171-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2308171-2
Pluggable Connectors 2308171-2
CONN ZQSFP+ RCP CAGE 2X2 152P RA

CONN ZQSFP+ RCP CAGE 2X2 152P RA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2308171-2 2308171-2 A129589-ND 2308171-2 41AJ6821 2308171-2
Product Name High Speed Pluggable IO Connectors & Cages Connectors I/O - High Speed - SFP, SFP+, QSFP Pluggable Connector Assemblies I/O Connectors Zqsfp+ Cage& Conn 2X2, Emi Spring, Btb Amp - Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit
Current Rating 0.5 amps
Connector Type ZQSFP+
Unlock Full Specs
to access all available technical data