TE Connectivity DIMM Sockets 2308107-9

Description
Body Features Connector Profile : Standard Ejector Location : Both Ends Ejector Material : High Temperature Thermoplastic Ejector Material Color : Natural Ejector Type : Standard Latch Color : Natural Latch Material : High Temperature Thermoplastic Module Key Type : Offset Right PCB Retention Feature Material : Stainless Steel Configuration Features Module Orientation : Vertical Number of Keys : 1 Number of Positions : 288 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .75 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Memory Socket Type : Memory Card Socket Style : DIMM Electrical Characteristics DRAM Voltage (V) : 1.2 Housing Features Centerline (Pitch) : .85 MM  [.033 INCH ] Housing Color : Blue Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Alignment Type : Offset Right PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Bus Bar DRAM Type : Double Data Rate (DDR) 4 Termination Features Insertion Style : Direct Insert Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Ejector Location : Both Ends Ejector Material : High Temperature Thermoplastic Ejector Material Color : Natural Ejector Type : Standard Latch Color : Natural Latch Material : High Temperature Thermoplastic Module Key Type : Offset Right PCB Retention Feature Material : Stainless Steel Configuration Features Module Orientation : Vertical Number of Keys : 1 Number of Positions : 288 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .75 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Memory Socket Type : Memory Card Socket Style : DIMM Electrical Characteristics DRAM Voltage (V) : 1.2 Housing Features Centerline (Pitch) : .85 MM  [.033 INCH ] Housing Color : Blue Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Alignment Type : Offset Right PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Bus Bar DRAM Type : Double Data Rate (DDR) 4 Termination Features Insertion Style : Direct Insert Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIMM Sockets - 2308107-9 - TE Connectivity
Berwyn, PA, United States
DIMM Sockets
2308107-9
DIMM Sockets 2308107-9
Body Features Connector Profile : Standard Ejector Location : Both Ends Ejector Material : High Temperature Thermoplastic Ejector Material Color : Natural Ejector Type : Standard Latch Color : Natural Latch Material : High Temperature Thermoplastic Module Key Type : Offset Right PCB Retention Feature Material : Stainless Steel Configuration Features Module Orientation : Vertical Number of Keys : 1 Number of Positions : 288 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .75 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Memory Socket Type : Memory Card Socket Style : DIMM Electrical Characteristics DRAM Voltage (V) : 1.2 Housing Features Centerline (Pitch) : .85 MM  [.033 INCH ] Housing Color : Blue Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Alignment Type : Offset Right PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Bus Bar DRAM Type : Double Data Rate (DDR) 4 Termination Features Insertion Style : Direct Insert Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Ejector Location : Both Ends
  • Ejector Material : High Temperature Thermoplastic
  • Ejector Material Color : Natural
  • Ejector Type : Standard
  • Latch Color : Natural
  • Latch Material : High Temperature Thermoplastic
  • Module Key Type : Offset Right
  • PCB Retention Feature Material : Stainless Steel

Configuration Features


  • Module Orientation : Vertical
  • Number of Keys : 1
  • Number of Positions : 288
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .75
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]
  • Memory Socket Type : Memory Card
  • Socket Style : DIMM

Electrical Characteristics


  • DRAM Voltage (V) : 1.2

Housing Features


  • Centerline (Pitch) : .85 MM  [.033 INCH ]
  • Housing Color : Blue
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Alignment Type : Offset Right
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Bus Bar
  • DRAM Type : Double Data Rate (DDR) 4

Termination Features


  • Insertion Style : Direct Insert
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2308107-9
Product Name DIMM Sockets
Product Type IC Socket
Socket Type DIMM
Mounting Through-Hole; Board Mount
Voltage Rating 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 103310-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103166-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 102394-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102977-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details