"4 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"4 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
CONNECTOR, RCPT, 4POS, 1ROW, 2MM ROHS COMPLIANT: YES
CONNECTOR, RCPT, 4POS, 1ROW, 2MM; Connector Systems:Board-to-Boa
4P,2MM,BB,REC,SRVT,S
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-2307815-4CT-ND | 54AH4474 | 41AH5526 | 2307815-4 |
| Product Name | Headers, Receptacles, Female Sockets | Connector, Rcpt, 4Pos, 1Row, 2Mm Rohs Compliant Te Connectivity | Connector, Rcpt, 4Pos, 1Row, 2Mm; Connector Systems Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | Surface Mount | |
| Voltage Rating | 125 volts | 125 volts | ||
| Current Rating | 2.0 amps | 2.0 amps |