TE Connectivity Headers, Receptacles, Female Sockets 2307813-6

Description
"6 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"6 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 17-2307813-6CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
17-2307813-6CT-ND
Headers, Receptacles, Female Sockets 17-2307813-6CT-ND
"6 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"

"6 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 17-2307813-6TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
17-2307813-6TR-ND
Headers, Receptacles, Female Sockets 17-2307813-6TR-ND
"6 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"

"6 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"

Buy Now Datasheet
Connector, Rcpt, 6Pos, 1Row, 2Mm Rohs Compliant Te Connectivity - 54AH4473 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 1Row, 2Mm Rohs Compliant Te Connectivity
54AH4473
Connector, Rcpt, 6Pos, 1Row, 2Mm Rohs Compliant Te Connectivity 54AH4473
CONNECTOR, RCPT, 6POS, 1ROW, 2MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 6POS, 1ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Rcpt, 6Pos, 1Row, 2Mm; Connector Systems Te Connectivity - 41AH5525 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 1Row, 2Mm; Connector Systems Te Connectivity
41AH5525
Connector, Rcpt, 6Pos, 1Row, 2Mm; Connector Systems Te Connectivity 41AH5525
CONNECTOR, RCPT, 6POS, 1ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:AMPMODU 2mm; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 1ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:AMPMODU 2mm; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 17-2307813-6CT-ND 54AH4473 41AH5525
Product Name Headers, Receptacles, Female Sockets Connector, Rcpt, 6Pos, 1Row, 2Mm Rohs Compliant Te Connectivity Connector, Rcpt, 6Pos, 1Row, 2Mm; Connector Systems Te Connectivity
Connector Type Header Connector; Receptacle, Bottom or Top Entry Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-FL4G-M304-01 - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50016-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details