TE Connectivity 2307813-4 PCB Socket
TE Connectivity 2307813-4 PCB Socket
TE Connectivity 2307813-4 PCB Socket
"4 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"4 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
4P,2MM,BB,REC,SRVT,S
CONNECTOR, RCPT, 4POS, 1ROW, 2MM ROHS COMPLIANT: YES
CONNECTOR, RCPT, 4POS, 1ROW, 2MM; Connector Systems:Board-to-Boa
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1956911 | 1956911P | 17-2307813-4CT-ND | 2307813-4 | 54AH4472 | 41AH5524 |
| Product Name | PCB Sockets | PCB Sockets | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 4Pos, 1Row, 2Mm Rohs Compliant Te Connectivity | Connector, Rcpt, 4Pos, 1Row, 2Mm; Connector Systems Te Connectivity |
| Termination | Solder | Solder | Solder | |||
| Mounting | Surface mount | Surface Mount | Surface Mount | Surface Mount | ||
| Voltage Rating | 125 to 650 volts | 125 volts | 125 volts | |||
| Contact Pitch | 2 mm (0.0787 inch) |