Body Features Connector Profile : Standard Primary Product Color : Black
Configuration Features Number of Loaded Positions : 2 Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : .1 MICM [3.94 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Square Post Dimension : .5 MM [.02 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM [118.11 - 196.85 MICIN ]
Dimensions Connector Height : 4.5 MM [.18 INCH ] Connector Length : 4 MM [.158 INCH ] Connector Width : 2 MM [.079 INCH ] PCB Thickness (Recommended) : 2.4 MM [.094 INCH ]
Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 650 Operating Voltage (VAC) : 125
Housing Features Centerline (Pitch) : 2 MM [.079 INCH ] Housing Material : LCP
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle
Termination Features Rectangular Termination Post & Tail Thickness : .2 MM [.008 INCH ] Rectangular Termination Post & Tail Width : .4 MM [.016 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM [.126 INCH ]
Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Connector Profile : Standard
- Primary Product Color : Black
Configuration Features
- Number of Loaded Positions : 2
- Number of Positions : 2
- Number of Rows : 1
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 2
- Contact Layout : Inline
- Contact Mating Area Plating Material : Gold Flash
- Contact Mating Area Plating Material Finish : Matte
- Contact Mating Area Plating Material Thickness : .1 MICM [3.94 MICIN ]
- Contact Type : Socket
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ]
- Mating Square Post Dimension : .5 MM [.02 INCH ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Finish : Matte
- PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM [118.11 - 196.85 MICIN ]
Dimensions
- Connector Height : 4.5 MM [.18 INCH ]
- Connector Length : 4 MM [.158 INCH ]
- Connector Width : 2 MM [.079 INCH ]
- PCB Thickness (Recommended) : 2.4 MM [.094 INCH ]
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (VAC) : 650
- Operating Voltage (VAC) : 125
Housing Features
- Centerline (Pitch) : 2 MM [.079 INCH ]
- Housing Material : LCP
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : Without
- PCB Mount Alignment : Without
- PCB Mount Retention : Without
Operation/Application
- Circuit Application : Signal
Packaging Features
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Board-to-Board
- PCB Connector Type : PCB Mount Receptacle
Termination Features
- Rectangular Termination Post & Tail Thickness : .2 MM [.008 INCH ]
- Rectangular Termination Post & Tail Width : .4 MM [.016 INCH ]
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 3.2 MM [.126 INCH ]
Usage Conditions
- Housing Temperature Rating : High
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]