TE Connectivity Data Connectivity Housings 2307361-1

Description
Body Features Body Material : PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : A Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Type : Socket Mating Pin Diameter : .5 MM  [.019 INCH ] Dimensions Connector Height : 19.35 MM  [.76 INCH ] Product Length : 30.2 MM  [1.18 INCH ] Product Width : 11.55 MM  [.45 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Housing Color : Jet Black Industry Standards Compatible With Agency/Standards Products : FAKRA Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : A Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Type : Socket Mating Pin Diameter : .5 MM  [.019 INCH ] Dimensions Connector Height : 19.35 MM  [.76 INCH ] Product Length : 30.2 MM  [1.18 INCH ] Product Width : 11.55 MM  [.45 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Housing Color : Jet Black Industry Standards Compatible With Agency/Standards Products : FAKRA Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2307361-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2307361-1
Data Connectivity Housings 2307361-1
Body Features Body Material : PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : A Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Type : Socket Mating Pin Diameter : .5 MM  [.019 INCH ] Dimensions Connector Height : 19.35 MM  [.76 INCH ] Product Length : 30.2 MM  [1.18 INCH ] Product Width : 11.55 MM  [.45 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Housing Color : Jet Black Industry Standards Compatible With Agency/Standards Products : FAKRA Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : PBT
  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : A

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Contact Type : Socket
  • Mating Pin Diameter : .5 MM  [.019 INCH ]

Dimensions


  • Connector Height : 19.35 MM  [.76 INCH ]
  • Product Length : 30.2 MM  [1.18 INCH ]
  • Product Width : 11.55 MM  [.45 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 800
  • Operating Voltage (VAC) : 800

Housing Features


  • Housing Color : Jet Black

Industry Standards


  • Compatible With Agency/Standards Products : FAKRA

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Connector Position Assurance Capable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 17-2307361-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
17-2307361-1-ND
Coaxial Connector (RF) Accessories 17-2307361-1-ND
1POS,FAKRA AUT,SOC HSG ASSY,SLD,

1POS,FAKRA AUT,SOC HSG ASSY,SLD,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 2307361-1 17-2307361-1-ND
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories
Connector Type Wire to Wire Connector SMB
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053137-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Coaxial Connector (RF) Adapters - 1-1337553-0-ND - DigiKey
Specs
Connector Type Type F
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
RF Connectors - 1052624-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
Coax Connectors - 1-1337446-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Solder Terminal
View Details
6 suppliers