TE Connectivity Data Connectivity Housings 2307206-3

Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : C Configuration Features Number of Positions : 1 Number of Rows : 1 Housing Features Housing Color : Signal Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : C Configuration Features Number of Positions : 1 Number of Rows : 1 Housing Features Housing Color : Signal Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2307206-3 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2307206-3
Data Connectivity Housings 2307206-3
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : C Configuration Features Number of Positions : 1 Number of Rows : 1 Housing Features Housing Color : Signal Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : C

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Housing Features


  • Housing Color : Signal Blue

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Connector Position Assurance Capable : Yes

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 17-2307206-3-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
17-2307206-3-ND
Coaxial Connector (RF) Accessories 17-2307206-3-ND
1POS,FAKRA AUT,SOC OUTER HSG,SLD

1POS,FAKRA AUT,SOC OUTER HSG,SLD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 2307206-3 17-2307206-3-ND
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories
Connector Type Wire to Wire Connector SMB
Unlock Full Specs
to access all available technical data