TE Connectivity Data Connectivity Housings 2307199-9

Description
Body Features Cable Exit Angle : 180° Connector & Keying Code : I Configuration Features Number of Positions : 1 Operation/Applicatio n Shielded : No Product Type Features Connector & Housing Type : Housing for Male Terminals Sealable : Yes
Request a Quote
Description
Body Features Cable Exit Angle : 180° Connector & Keying Code : I Configuration Features Number of Positions : 1 Operation/Applicatio n Shielded : No Product Type Features Connector & Housing Type : Housing for Male Terminals Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2307199-9 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2307199-9
Data Connectivity Housings 2307199-9
Body Features Cable Exit Angle : 180° Connector & Keying Code : I Configuration Features Number of Positions : 1 Operation/Applicatio n Shielded : No Product Type Features Connector & Housing Type : Housing for Male Terminals Sealable : Yes

Body Features


  • Cable Exit Angle : 180°
  • Connector & Keying Code : I

Configuration Features


  • Number of Positions : 1

Operation/Application


  • Shielded : No

Product Type Features


  • Connector & Housing Type : Housing for Male Terminals
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2307199-9
Product Name Data Connectivity Housings
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors / Coaxial Connectors - 032-0155-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Circular Connector Contacts - 1508-006-1159-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details