TE Connectivity Data Connectivity Housings 2307198-4

Description
Body Features Body Material : Polyester PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : D Configuration Features Number of Positions : 1 Number of Rows : 1 Dimensions Connector Height : 11.33 MM  [.446 INCH ] Product Length : 29.23 MM  [1.15 INCH ] Product Width : 10.15 MM  [.399 INCH ] Electrical Characteristics Operating Voltage (VAC) : 800 Housing Features Housing Color : Claret Violet Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Container Packaging Quantity : 3000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Polyester PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : D Configuration Features Number of Positions : 1 Number of Rows : 1 Dimensions Connector Height : 11.33 MM  [.446 INCH ] Product Length : 29.23 MM  [1.15 INCH ] Product Width : 10.15 MM  [.399 INCH ] Electrical Characteristics Operating Voltage (VAC) : 800 Housing Features Housing Color : Claret Violet Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Container Packaging Quantity : 3000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2307198-4 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2307198-4
Data Connectivity Housings 2307198-4
Body Features Body Material : Polyester PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : D Configuration Features Number of Positions : 1 Number of Rows : 1 Dimensions Connector Height : 11.33 MM  [.446 INCH ] Product Length : 29.23 MM  [1.15 INCH ] Product Width : 10.15 MM  [.399 INCH ] Electrical Characteristics Operating Voltage (VAC) : 800 Housing Features Housing Color : Claret Violet Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Container Packaging Quantity : 3000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : Polyester PBT
  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : D

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Dimensions


  • Connector Height : 11.33 MM  [.446 INCH ]
  • Product Length : 29.23 MM  [1.15 INCH ]
  • Product Width : 10.15 MM  [.399 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 800

Housing Features


  • Housing Color : Claret Violet

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Packaging Features


  • Packaging Method : Container
  • Packaging Quantity : 3000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Cable-to-Cable
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 1734-2307198-4-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
1734-2307198-4-ND
Coaxial Connector (RF) Accessories 1734-2307198-4-ND
1POS,FAKRA AUT,PIN OUTER HSG,SLD

1POS,FAKRA AUT,PIN OUTER HSG,SLD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 2307198-4 1734-2307198-4-ND
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories
Connector Type Wire to Wire Connector SMB
Unlock Full Specs
to access all available technical data