TE Connectivity
Automotive Connector EMC Shielding
2307013-1
Description
Body Features Primary Product Material : Steel
Industry Standards Industry Standard : LV214/LV215
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Steel
Industry Standards Industry Standard : LV214/LV215
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Material : Steel
Industry Standards Industry Standard : LV214/LV215
Body Features
- Primary Product Material : Steel
Industry Standards
- Industry Standard : LV214/LV215
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
2307013-1 |
1508-2307013-1-ND |
|
Product Name
|
Automotive Connector EMC Shielding |
D-Sub, D-Shaped Connector Accessories |
|
Connector Type
|
Automotive Connector; DIN Connector
|
D-Sub Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Automotive Connector; Wire to Board Connector
Termination
Through Hole - Solder
Mounting
Board Mount
View Details
4 suppliers
Gender
Female / Jack
Termination
Crimp
View Details
4 suppliers
Connector Type
Automotive Connector; Wire to Board Connector
Termination
Through Hole - Solder
Voltage Rating
12 volts
View Details
3 suppliers
Connector Type
Automotive Connector; Wire to Board Connector
Termination
Through Hole - Solder
Mounting
Board Mount
View Details