Body Features Enclosure Type : Dust Protected Product Weight : 560 G [19.7 OZ ]
Configuration Features Coil Special Features : Internal Coil Switch Contact Arrangement : 1 Form X SPST-NO-DM
Contact Features Contact Material : Silver Alloy
Dimensions Product Height : 49.8 MM [1.96 INCH ] Product Length : 85.5 MM [3.37 INCH ] Product Width : 96.4 MM [3.795 INCH ]
Electrical Characteristics Coil Power Rating Economized (Min) (MILW) : 440 Coil Resistance (OHM) : 3 - 36 Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 2000 Contact Limiting Making Current (AMP) : 250 Contact Switching Voltage (Max) (VDC) : 500 Contact Voltage Rating (VDC) : 450 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2800
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : DC
Other Contact Current Class (AMP) : 201 - 500 Environmental Ambient Temperature Class (DEGC) : -40 - 85 Height Class (Mechanical) (MM) : 40 - 50
Product Type Features Relay & Contactor Type : General Purpose Contactor
Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : Screw Terminals
Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ] Environmental Category of Protection : RTI
Body Features
- Enclosure Type : Dust Protected
- Product Weight : 560 G [19.7 OZ ]
Configuration Features
- Coil Special Features : Internal Coil Switch
- Contact Arrangement : 1 Form X SPST-NO-DM
Contact Features
- Contact Material : Silver Alloy
Dimensions
- Product Height : 49.8 MM [1.96 INCH ]
- Product Length : 85.5 MM [3.37 INCH ]
- Product Width : 96.4 MM [3.795 INCH ]
Electrical Characteristics
- Coil Power Rating Economized (Min) (MILW) : 440
- Coil Resistance (OHM) : 3 - 36
- Coil Voltage Rating (VDC) : 12
- Contact Limiting Breaking Current (AMP) : 2000
- Contact Limiting Making Current (AMP) : 250
- Contact Switching Voltage (Max) (VDC) : 500
- Contact Voltage Rating (VDC) : 450
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2800
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 2800
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : DC
Other
- Contact Current Class (AMP) : 201 - 500
- Environmental Ambient Temperature Class (DEGC) : -40 - 85
- Height Class (Mechanical) (MM) : 40 - 50
Product Type Features
- Relay & Contactor Type : General Purpose Contactor
Termination Features
- Coil Termination & Connection Type : Connector
- Main Termination & Connection Type : Screw Terminals
Usage Conditions
- Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ]
- Environmental Category of Protection : RTI