TE Connectivity Data Connectivity Housings 2306474-1

Description
Body Features Cable Exit Angle (DEG) : 90 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Product Type Features Connector & Housing Type : Housing for Female Terminals Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 316, RG 174
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Product Type Features Connector & Housing Type : Housing for Female Terminals Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 316, RG 174
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2306474-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2306474-1
Data Connectivity Housings 2306474-1
Body Features Cable Exit Angle (DEG) : 90 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Product Type Features Connector & Housing Type : Housing for Female Terminals Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 316, RG 174

Body Features


  • Cable Exit Angle (DEG) : 90

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Shielded : No

Product Type Features


  • Connector & Housing Type : Housing for Female Terminals
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RG 316, RG 174
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2306474-1
Product Name Data Connectivity Housings
Geometry Right Angle; 90
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 029971-000 - TE Connectivity
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Solder
View Details