TE Connectivity ™ RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets 2306454-3

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332083-2306454-3 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Packaging: Reel - TR Type: Shield Finger Standard Package: 5,000 Height: 0.091" (2.30mm) Material: Copper Alloy Plating: Gold Attachment Method: Solder Width: 0.039" (1.00mm) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: A142213CT,A142213TR, -2306454-3-SI Base Product Number: 2306454 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332083-2306454-3 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Packaging: Reel - TR Type: Shield Finger Standard Package: 5,000 Height: 0.091" (2.30mm) Material: Copper Alloy Plating: Gold Attachment Method: Solder Width: 0.039" (1.00mm) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: A142213CT,A142213TR, -2306454-3-SI Base Product Number: 2306454 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets - 1332083-2306454-3 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
1332083-2306454-3
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets 1332083-2306454-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332083-2306454-3 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Packaging: Reel - TR Type: Shield Finger Standard Package: 5,000 Height: 0.091" (2.30mm) Material: Copper Alloy Plating: Gold Attachment Method: Solder Width: 0.039" (1.00mm) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: A142213CT,A142213TR, -2306454-3-SI Base Product Number: 2306454 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332083-2306454-3
Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets
Packaging: Reel - TR
Type: Shield Finger
Standard Package: 5,000
Height: 0.091" (2.30mm)
Material: Copper Alloy
Plating: Gold
Attachment Method: Solder
Width: 0.039" (1.00mm)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: A142213CT,A142213TR,-2306454-3-SI
Base Product Number: 2306454
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1332083-2306454-3
Product Name RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-495 4312RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details