TE Connectivity Data Connectivity Headers 2306368-1

Description
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : .4 MM  [.016 INCH ] Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height : 10.4 MM  [.409 INCH ] Product Length : 12 MM  [.472 INCH ] Product Width : 23.3 MM  [.917 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.15 INCH ] Housing Color : Jet Black Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Interface Number : 208-18048 Packaging Features Packaging Method : Reel Packaging Quantity : 370 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : .4 MM  [.016 INCH ] Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height : 10.4 MM  [.409 INCH ] Product Length : 12 MM  [.472 INCH ] Product Width : 23.3 MM  [.917 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.15 INCH ] Housing Color : Jet Black Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Interface Number : 208-18048 Packaging Features Packaging Method : Reel Packaging Quantity : 370 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2306368-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2306368-1
Data Connectivity Headers 2306368-1
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : .4 MM  [.016 INCH ] Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height : 10.4 MM  [.409 INCH ] Product Length : 12 MM  [.472 INCH ] Product Width : 23.3 MM  [.917 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.15 INCH ] Housing Color : Jet Black Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Interface Number : 208-18048 Packaging Features Packaging Method : Reel Packaging Quantity : 370 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : A

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Pin
  • Mating Pin Diameter : .4 MM  [.016 INCH ]
  • Outer Contact Plating Material : Tin (Sn)

Dimensions


  • Connector Height : 10.4 MM  [.409 INCH ]
  • Product Length : 12 MM  [.472 INCH ]
  • Product Width : 23.3 MM  [.917 INCH ]

Housing Features


  • Centerline (Pitch) : 4 MM  [.15 INCH ]
  • Housing Color : Jet Black

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Other


  • Interface Number : 208-18048

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 370

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 17-2306368-1TR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
17-2306368-1TR-ND
Coaxial Connector (RF) Assemblies 17-2306368-1TR-ND
2P,MATE-AX,HDR ASSY,90DEG,COD A

2P,MATE-AX,HDR ASSY,90DEG,COD A

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2306368-1 17-2306368-1TR-ND
Product Name Data Connectivity Headers Coaxial Connector (RF) Assemblies
Connector Type Wire to Board Connector Plug, Male Pin
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data