TE Connectivity ™ RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets 2306334-3

Description
Win Source Part Number: 987850-2306334-3 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger Package: Tape & Reel (TR),Cut Tape (CT) Length: 0.079" (2.00mm) Standard Package: 9,000 Height: 0.047" (1.20mm) Material: Copper Alloy Plating: Gold Plating - Thickness: 3.9µin (0.10µm) Attachment Method: Solder Width: 0.039" (1.00mm) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A142212CT,A142212TR, -2306334-3-SI Base Product Number: 2306334
Request a Quote Datasheet
Description
Win Source Part Number: 987850-2306334-3 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger Package: Tape & Reel (TR),Cut Tape (CT) Length: 0.079" (2.00mm) Standard Package: 9,000 Height: 0.047" (1.20mm) Material: Copper Alloy Plating: Gold Plating - Thickness: 3.9µin (0.10µm) Attachment Method: Solder Width: 0.039" (1.00mm) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A142212CT,A142212TR, -2306334-3-SI Base Product Number: 2306334
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets - 987850-2306334-3 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
987850-2306334-3
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets 987850-2306334-3
Win Source Part Number: 987850-2306334-3 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger Package: Tape & Reel (TR),Cut Tape (CT) Length: 0.079" (2.00mm) Standard Package: 9,000 Height: 0.047" (1.20mm) Material: Copper Alloy Plating: Gold Plating - Thickness: 3.9µin (0.10µm) Attachment Method: Solder Width: 0.039" (1.00mm) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A142212CT,A142212TR, -2306334-3-SI Base Product Number: 2306334

Win Source Part Number: 987850-2306334-3
Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets
Type: Shield Finger
Package: Tape & Reel (TR),Cut Tape (CT)
Length: 0.079" (2.00mm)
Standard Package: 9,000
Height: 0.047" (1.20mm)
Material: Copper Alloy
Plating: Gold
Plating - Thickness: 3.9µin (0.10µm)
Attachment Method: Solder
Width: 0.039" (1.00mm)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A142212CT,A142212TR,-2306334-3-SI
Base Product Number: 2306334

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 987850-2306334-3
Product Name RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-704 5315TC-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details