TE Connectivity Street Lighting Accessories 2306130-1

Description
Body Features Primary Product Color : Gray Configuration Features Lighting Connector Features Included : Sleeve Compatible, Not Vented Dimensions Product Diameter : 81 MM  [3.12 INCH ] Product Type Features Lighting Product Type : Cover
Request a Quote
Description
Body Features Primary Product Color : Gray Configuration Features Lighting Connector Features Included : Sleeve Compatible, Not Vented Dimensions Product Diameter : 81 MM  [3.12 INCH ] Product Type Features Lighting Product Type : Cover
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Accessories - 2306130-1 - TE Connectivity
Berwyn, PA, United States
Street Lighting Accessories
2306130-1
Street Lighting Accessories 2306130-1
Body Features Primary Product Color : Gray Configuration Features Lighting Connector Features Included : Sleeve Compatible, Not Vented Dimensions Product Diameter : 81 MM  [3.12 INCH ] Product Type Features Lighting Product Type : Cover

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Lighting Connector Features Included : Sleeve Compatible, Not Vented

Dimensions


  • Product Diameter : 81 MM  [3.12 INCH ]

Product Type Features


  • Lighting Product Type : Cover
Buy Now

Technical Specifications

  TE Connectivity
Product Category Uncategorized Products
Product Number 2306130-1
Product Name Street Lighting Accessories
Unlock Full Specs
to access all available technical data

Similar Products