TE Connectivity Data Connectivity Headers 2305987-2

Description
Body Features Connector & Keying Code : B Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Color : White Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : B Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Color : White Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2305987-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2305987-2
Data Connectivity Headers 2305987-2
Body Features Connector & Keying Code : B Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Color : White Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Connector & Keying Code : B

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Tin (Sn)
  • Mating Tab Thickness : .4 MM  [.016 INCH ]
  • Mating Tab Width : .5 MM  [.02 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]
  • Housing Color : White

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Shielded : Yes

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now
Headers, Male Pins - 17-2305987-2CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2305987-2CT-ND
Headers, Male Pins 17-2305987-2CT-ND
Connector Header Through Hole, Right Angle 4 position

Connector Header Through Hole, Right Angle 4 position

Buy Now Datasheet
Headers, Male Pins - 17-2305987-2TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2305987-2TR-ND
Headers, Male Pins 17-2305987-2TR-ND
Connector Header Through Hole, Right Angle 4 position

Connector Header Through Hole, Right Angle 4 position

Buy Now Datasheet
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: MATEnet Number of Positions: 4 Connector Type: Header Contact Type: Tab Package: Tape & Reel (TR) Cut Tape (CT) Style: Board to Cable/Wire Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: MATEnet
Number of Positions: 4
Connector Type: Header
Contact Type: Tab
Package: Tape & Reel (TR) Cut Tape (CT)
Style: Board to Cable/Wire
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-2305987-2
Electronic Connector 316-2305987-2
Conn Shrouded Header HDR 6 POS Solder RA Side Entry Thru-Hole T/R Product overview: 2305987-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2305987-2 can be used for catalog matching and distributor lookup.

Conn Shrouded Header HDR 6 POS Solder RA Side Entry Thru-Hole T/R Product overview: 2305987-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2305987-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2305987-2 17-2305987-2CT-ND 316-2305987-2
Product Name Data Connectivity Headers Headers, Male Pins Connectors, Interconnects Rectangular Connectors Headers, Male Pins Electronic Connector
Connector Type Wire to Board Connector Header Connector; Header Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data