TE Connectivity Data Connectivity Headers 2305987-1

Description
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2305987-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2305987-1
Data Connectivity Headers 2305987-1
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Connector & Keying Code : A

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Tin (Sn)
  • Mating Tab Thickness : .4 MM  [.016 INCH ]
  • Mating Tab Width : .5 MM  [.02 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]
  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Shielded : Yes

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now
Headers, Male Pins - 17-2305987-1TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2305987-1TR-ND
Headers, Male Pins 17-2305987-1TR-ND
2-PORT MATENET HDR ASSY 90DEG, C

2-PORT MATENET HDR ASSY 90DEG, C

Buy Now Datasheet
Headers, Male Pins - 17-2305987-1CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2305987-1CT-ND
Headers, Male Pins 17-2305987-1CT-ND
2-PORT MATENET HDR ASSY 90DEG, C

2-PORT MATENET HDR ASSY 90DEG, C

Buy Now Datasheet
Headers, Male Pins - 17-2305987-1DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2305987-1DKR-ND
Headers, Male Pins 17-2305987-1DKR-ND
2-PORT MATENET HDR ASSY 90DEG, C

2-PORT MATENET HDR ASSY 90DEG, C

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2305987-1 17-2305987-1TR-ND
Product Name Data Connectivity Headers Headers, Male Pins
Connector Type Wire to Board Connector Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26669-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A26621-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A0103-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Headers, Male Pins - A28588-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers