"2 Rectangular Connectors - Housings Receptacle Black 0.307"" (7.80mm)"
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: MATEnet
Pitch: 0.307" (7.80mm)
Connector Type: Receptacle
Contact Type: Female Socket
Package: Box
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Automotive Connectors 2 port Frame Product overview: 2305974-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-2305974-1 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-2305974-1-ND | 2026-2305974-1 | |
| Product Name | Rectangular Connector Housings | Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings | Automotive Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Automotive Connector |