TE Connectivity Headers, Plugs and Sockets 2305908-5

Description
SMT TB R/A HEADER, 5.0MM, 5 POS
Request a Quote Datasheet
Description
SMT TB R/A HEADER, 5.0MM, 5 POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 17-2305908-5TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
17-2305908-5TR-ND
Headers, Plugs and Sockets 17-2305908-5TR-ND
SMT TB R/A HEADER, 5.0MM, 5 POS

SMT TB R/A HEADER, 5.0MM, 5 POS

Buy Now Datasheet
Smt Tb R/a Header, 5.0Mm, 5 Pos Amp - Te Connectivity - 41AJ6810 - Newark, An Avnet Company
Chicago, IL, United States
Smt Tb R/a Header, 5.0Mm, 5 Pos Amp - Te Connectivity
41AJ6810
Smt Tb R/a Header, 5.0Mm, 5 Pos Amp - Te Connectivity 41AJ6810
SMT TB R/A HEADER, 5.0MM, 5 POS

SMT TB R/A HEADER, 5.0MM, 5 POS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 17-2305908-5TR-ND 41AJ6810
Product Name Headers, Plugs and Sockets Smt Tb R/a Header, 5.0Mm, 5 Pos Amp - Te Connectivity
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 103817-4-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22047-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 suppliers
PCB Connectors - NCK-FL4G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Solder Lug Connectors - 36-4000-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details