TE Connectivity Pluggable Terminal Blocks 2305908-3

Description
Pluggable Terminal Blocks SMT TB R/A HEADER 5.0MM, 3 POS
Datasheet
Description
Pluggable Terminal Blocks SMT TB R/A HEADER 5.0MM, 3 POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 2305908-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2305908-3
Pluggable Terminal Blocks 2305908-3
Pluggable Terminal Blocks SMT TB R/A HEADER 5.0MM, 3 POS

Pluggable Terminal Blocks SMT TB R/A HEADER 5.0MM, 3 POS

Buy Now Datasheet
Terminal Block, Header, 3Pos, Smd; Gender Buchanan Te Connectivity - 47AC7473 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3Pos, Smd; Gender Buchanan Te Connectivity
47AC7473
Terminal Block, Header, 3Pos, Smd; Gender Buchanan Te Connectivity 47AC7473
TERMINAL BLOCK, HEADER, 3POS, SMD; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:SMD Right Angle; Product Range:TB Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 3POS, SMD; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:SMD Right Angle; Product Range:TB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 2305908-3 47AC7473
Product Name Pluggable Terminal Blocks Terminal Block, Header, 3Pos, Smd; Gender Buchanan Te Connectivity
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Current Rating 15 amps 15 amps
Contact Plating Tin
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
DIL Sockets - 1831581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
718 Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details