TE Connectivity Pluggable Terminal Blocks 2305908-2

Description
Pluggable Terminal Blocks SMT TB R/A HEADER 5.0MM, 2 POS
Datasheet
Description
Pluggable Terminal Blocks SMT TB R/A HEADER 5.0MM, 2 POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 2305908-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2305908-2
Pluggable Terminal Blocks 2305908-2
Pluggable Terminal Blocks SMT TB R/A HEADER 5.0MM, 2 POS

Pluggable Terminal Blocks SMT TB R/A HEADER 5.0MM, 2 POS

Buy Now Datasheet
Terminal Block, Header, 2Pos, Smd; Gender Buchanan Te Connectivity - 47AC7471 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 2Pos, Smd; Gender Buchanan Te Connectivity
47AC7471
Terminal Block, Header, 2Pos, Smd; Gender Buchanan Te Connectivity 47AC7471
TERMINAL BLOCK, HEADER, 2POS, SMD; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:SMD Right Angle; Product Range:TB Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 2POS, SMD; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:SMD Right Angle; Product Range:TB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 2305908-2 47AC7471
Product Name Pluggable Terminal Blocks Terminal Block, Header, 2Pos, Smd; Gender Buchanan Te Connectivity
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Current Rating 15 amps 15 amps
Contact Plating Tin
Unlock Full Specs
to access all available technical data

Similar Products

.017
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
PCB Headers & Receptacles - 102617-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
D-Sub Standard Board Mount - D09S23A6GX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details