TE Connectivity Data Connectivity Headers 2305390-2

Description
Body Features Connector & Keying Code : B Configuration Features Number of Positions : 10 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Color : White Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : B Configuration Features Number of Positions : 10 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Color : White Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2305390-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2305390-2
Data Connectivity Headers 2305390-2
Body Features Connector & Keying Code : B Configuration Features Number of Positions : 10 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Color : White Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Connector & Keying Code : B

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Tin (Sn)
  • Mating Tab Thickness : .4 MM  [.016 INCH ]
  • Mating Tab Width : .5 MM  [.02 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]
  • Housing Color : White

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now
Headers, Male Pins - 17-2305390-2CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2305390-2CT-ND
Headers, Male Pins 17-2305390-2CT-ND
5-PORT MATENET HDR ASSY 90DEG, C

5-PORT MATENET HDR ASSY 90DEG, C

Buy Now Datasheet
Headers, Male Pins - 17-2305390-2DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2305390-2DKR-ND
Headers, Male Pins 17-2305390-2DKR-ND
5-PORT MATENET HDR ASSY 90DEG, C

5-PORT MATENET HDR ASSY 90DEG, C

Buy Now Datasheet
Headers, Male Pins - 17-2305390-2TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2305390-2TR-ND
Headers, Male Pins 17-2305390-2TR-ND
5-PORT MATENET HDR ASSY 90DEG, C

5-PORT MATENET HDR ASSY 90DEG, C

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2305390-2 17-2305390-2CT-ND
Product Name Data Connectivity Headers Headers, Male Pins
Connector Type Wire to Board Connector Header Connector; Header
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28542-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Number of Contacts 8 #
View Details
2 suppliers
Headers, Male Pins - A26617-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Hard Metric, Standard - 2684-104152-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
Headers, Receptacles, Female Sockets - 102766-1-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Number of Contacts 48 #
View Details
2 suppliers