TE Connectivity PCB Headers & Receptacles 2305220-1

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 80 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .1 MICM  [4 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : .8 MICM  [31.5 MICIN ] PCB Contact Termination Area Plating Material : Gold Flash Dimensions Connector Height : 20 MM  [.787 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Stack Height (MM) : 30 Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .6 MM  [.024 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Chamfered Edges PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray/Box Packaging Quantity : 270 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : 1 MM  [.039 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 80 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .1 MICM  [4 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : .8 MICM  [31.5 MICIN ] PCB Contact Termination Area Plating Material : Gold Flash Dimensions Connector Height : 20 MM  [.787 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Stack Height (MM) : 30 Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .6 MM  [.024 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Chamfered Edges PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray/Box Packaging Quantity : 270 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : 1 MM  [.039 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2305220-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2305220-1
PCB Headers & Receptacles 2305220-1
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 80 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .1 MICM  [4 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : .8 MICM  [31.5 MICIN ] PCB Contact Termination Area Plating Material : Gold Flash Dimensions Connector Height : 20 MM  [.787 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Stack Height (MM) : 30 Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .6 MM  [.024 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Chamfered Edges PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray/Box Packaging Quantity : 270 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : 1 MM  [.039 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Mezzanine (Stacking)
  • Number of Positions : 80
  • PCB Mount Orientation : Vertical
  • Stackable : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .1 MICM  [4 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : .8 MICM  [31.5 MICIN ]
  • PCB Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Connector Height : 20 MM  [.787 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Stack Height (MM) : 30

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : .6 MM  [.024 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)
  • Mating Entry Location : Top

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Chamfered Edges
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray/Box
  • Packaging Quantity : 270

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Header Type : Partially Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ]
  • Rectangular Termination Post & Tail Width : 1 MM  [.039 INCH ]
  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2305220-1
Product Name PCB Headers & Receptacles
Mounting SMT; Board Mount
Voltage Rating 50 volts
Current Rating 0.5000 amps
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102095-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102088-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102203-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers