TE Connectivity Data Connectivity Headers 2304372-1

Description
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 2 PCB Mount Orientation : Horizontal Contact Features Contact Type : Tab Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 2 PCB Mount Orientation : Horizontal Contact Features Contact Type : Tab Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2304372-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2304372-1
Data Connectivity Headers 2304372-1
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 2 PCB Mount Orientation : Horizontal Contact Features Contact Type : Tab Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : A

Configuration Features


  • Number of Positions : 2
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Type : Tab
  • Mating Tab Thickness : .4 MM  [.016 INCH ]
  • Mating Tab Width : .5 MM  [.02 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Connector System : Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Headers, Male Pins - 17-2304372-1TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2304372-1TR-ND
Headers, Male Pins 17-2304372-1TR-ND
"Connector Header Through Hole, Right Angle 2 position 0.071"" (1.80mm)"

"Connector Header Through Hole, Right Angle 2 position 0.071"" (1.80mm)"

Buy Now Datasheet
Headers, Male Pins - 17-2304372-1CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2304372-1CT-ND
Headers, Male Pins 17-2304372-1CT-ND
"Connector Header Through Hole, Right Angle 2 position 0.071"" (1.80mm)"

"Connector Header Through Hole, Right Angle 2 position 0.071"" (1.80mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-2304372-1
Electronic Connector 316-2304372-1
Conn Board to Board SKT 2 POS 1.8mm Solder RA Thru-Hole Product overview: 2304372-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2304372-1 can be used for catalog matching and distributor lookup.

Conn Board to Board SKT 2 POS 1.8mm Solder RA Thru-Hole Product overview: 2304372-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2304372-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connector, R/a Header, 2Pos Rohs Compliant Te Connectivity - 74AJ9230 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Connector, R/a Header, 2Pos Rohs Compliant Te Connectivity
74AJ9230
Automotive Connector, R/a Header, 2Pos Rohs Compliant Te Connectivity 74AJ9230
AUTOMOTIVE CONNECTOR, R/A HEADER, 2POS ROHS COMPLIANT: YES

AUTOMOTIVE CONNECTOR, R/A HEADER, 2POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2304372-1 17-2304372-1TR-ND 316-2304372-1 74AJ9230
Product Name Data Connectivity Headers Headers, Male Pins Electronic Connector Automotive Connector, R/a Header, 2Pos Rohs Compliant Te Connectivity
Connector Type Wire to Board Connector Header Connector; Header Automotive Connector
Unlock Full Specs
to access all available technical data