TE Connectivity Data Connectivity Housings 2304242-2

Description
Body Features Body Material : PBT Cable Exit Angle : 180° Configuration Features Keying Code : B Number of Positions : 1 Contact Features Contact Type : Socket Dimensions Product Height : 15.45 MM  [.608 INCH ] Product Length : 35.95 MM  [1.415 INCH ] Product Width : 11.55 MM  [.455 INCH ] Electrical Characteristics Operating Voltage (VAC) : 800 Housing Features Housing Color : Cream Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coax Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Body Material : PBT Cable Exit Angle : 180° Configuration Features Keying Code : B Number of Positions : 1 Contact Features Contact Type : Socket Dimensions Product Height : 15.45 MM  [.608 INCH ] Product Length : 35.95 MM  [1.415 INCH ] Product Width : 11.55 MM  [.455 INCH ] Electrical Characteristics Operating Voltage (VAC) : 800 Housing Features Housing Color : Cream Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coax Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2304242-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2304242-2
Data Connectivity Housings 2304242-2
Body Features Body Material : PBT Cable Exit Angle : 180° Configuration Features Keying Code : B Number of Positions : 1 Contact Features Contact Type : Socket Dimensions Product Height : 15.45 MM  [.608 INCH ] Product Length : 35.95 MM  [1.415 INCH ] Product Width : 11.55 MM  [.455 INCH ] Electrical Characteristics Operating Voltage (VAC) : 800 Housing Features Housing Color : Cream Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coax Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : PBT
  • Cable Exit Angle : 180°

Configuration Features


  • Keying Code : B
  • Number of Positions : 1

Contact Features


  • Contact Type : Socket

Dimensions


  • Product Height : 15.45 MM  [.608 INCH ]
  • Product Length : 35.95 MM  [1.415 INCH ]
  • Product Width : 11.55 MM  [.455 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 800

Housing Features


  • Housing Color : Cream

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : Coax
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2304242-2
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1-1478041-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
Ethernet Connectors - 1649073 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Through hole
View Details