TE Connectivity ™ Rectangular Connector Housings 2303790-1

Description
CONN PLUG HSG 114POS
Request a Quote Datasheet
Description
CONN PLUG HSG 114POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 17-2303790-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-2303790-1-ND
Rectangular Connector Housings 17-2303790-1-ND
CONN PLUG HSG 114POS

CONN PLUG HSG 114POS

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1363795-2303790-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1363795-2303790-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1363795-2303790-1
Win Source Part Number: 1363795-2303790-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tray Product Status: Active Features: Retainer Base Product Number: 2303790 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Plug Contact Type: Male Pin Number of Positions: 114 Note: Contacts Not Included

Win Source Part Number: 1363795-2303790-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tray
Product Status: Active
Features: Retainer
Base Product Number: 2303790
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Plug
Contact Type: Male Pin
Number of Positions: 114
Note: Contacts Not Included

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 17-2303790-1-ND 1363795-2303790-1
Product Name Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products