TE Connectivity Automotive Headers 2303344-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 4 Contact Features Contact Type : Pin Packaging Features Packaging Method : Carton Box With Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Unshrouded Sealable : No
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 4 Contact Features Contact Type : Pin Packaging Features Packaging Method : Carton Box With Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Unshrouded Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2303344-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2303344-2
Automotive Headers 2303344-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 4 Contact Features Contact Type : Pin Packaging Features Packaging Method : Carton Box With Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Unshrouded Sealable : No

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 26
  • Number of Rows : 4

Contact Features


  • Contact Type : Pin

Packaging Features


  • Packaging Method : Carton Box With Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Unshrouded
  • Sealable : No
Buy Now
Headers, Male Pins - 1734-2303344-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-2303344-2-ND
Headers, Male Pins 1734-2303344-2-ND
26POS,PIN DIA 1.0,HDR ASSY,180DE

26POS,PIN DIA 1.0,HDR ASSY,180DE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2303344-2 1734-2303344-2-ND
Product Name Automotive Headers Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header
Unlock Full Specs
to access all available technical data