TE Connectivity Automotive Headers 2303344-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Rows : 4 Contact Features Contact Type : Pin Industry Standards UL Flammability Rating : 12mm Flame Test per Standard UL 746C Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Carton Box With Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Unshrouded Sealable : No
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Rows : 4 Contact Features Contact Type : Pin Industry Standards UL Flammability Rating : 12mm Flame Test per Standard UL 746C Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Carton Box With Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Unshrouded Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2303344-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2303344-1
Automotive Headers 2303344-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Rows : 4 Contact Features Contact Type : Pin Industry Standards UL Flammability Rating : 12mm Flame Test per Standard UL 746C Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Carton Box With Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Unshrouded Sealable : No

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 34
  • Number of Rows : 4

Contact Features


  • Contact Type : Pin

Industry Standards


  • UL Flammability Rating : 12mm Flame Test per Standard UL 746C

Mechanical Attachment


  • Mating Alignment : With

Packaging Features


  • Packaging Method : Carton Box With Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Unshrouded
  • Sealable : No
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Headers, Male Pins - 1734-2303344-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-2303344-1-ND
Headers, Male Pins 1734-2303344-1-ND
34POS,PIN DIA 1.0,HEADER ASSY,18

34POS,PIN DIA 1.0,HEADER ASSY,18

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 2303344-1 2303344-1 1734-2303344-1-ND
Product Name Automotive Headers Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header
Unlock Full Specs
to access all available technical data