TE Connectivity High Speed Pluggable IO Connectors & Cages 2303075-2

Description
Body Features Cage Plating Material : Tin Heat Sink Finish : Electroless Nickel Heat Sink Height (INCH) : .255 Heat Sink Height Class : SAN Heat Sink Style : Pin Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions Product Length : 21.7 MM  [.854 INCH ] Product Width : 64.03 MM  [2.52 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Copper Alloy Mechanical Attachment PCB Mounting Style : Through Hole - Press-Fit Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : XFP Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.08 INCH ] Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Cage Plating Material : Tin Heat Sink Finish : Electroless Nickel Heat Sink Height (INCH) : .255 Heat Sink Height Class : SAN Heat Sink Style : Pin Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions Product Length : 21.7 MM  [.854 INCH ] Product Width : 64.03 MM  [2.52 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Copper Alloy Mechanical Attachment PCB Mounting Style : Through Hole - Press-Fit Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : XFP Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.08 INCH ] Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2303075-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2303075-2
High Speed Pluggable IO Connectors & Cages 2303075-2
Body Features Cage Plating Material : Tin Heat Sink Finish : Electroless Nickel Heat Sink Height (INCH) : .255 Heat Sink Height Class : SAN Heat Sink Style : Pin Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions Product Length : 21.7 MM  [.854 INCH ] Product Width : 64.03 MM  [2.52 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Copper Alloy Mechanical Attachment PCB Mounting Style : Through Hole - Press-Fit Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : XFP Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.08 INCH ] Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]

Body Features


  • Cage Plating Material : Tin
  • Heat Sink Finish : Electroless Nickel
  • Heat Sink Height (INCH) : .255
  • Heat Sink Height Class : SAN
  • Heat Sink Style : Pin

Configuration Features


  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Dimensions


  • Product Length : 21.7 MM  [.854 INCH ]
  • Product Width : 64.03 MM  [2.52 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 10

Housing Features


  • Cage Material : Copper Alloy

Mechanical Attachment


  • PCB Mounting Style : Through Hole - Press-Fit

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes

Other


  • EMI Containment Feature Type : Elastomeric Gasket
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : XFP
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.08 INCH ]

Usage Conditions


  • Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Buy Now
Pluggable Connector Assemblies - A137035-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A137035-ND
Pluggable Connector Assemblies A137035-ND
Position XFP Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle

Position XFP Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies Connector Type: XFP Termination: Press-Fit Package: Tray Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Active Connector Style: Cage with Heat Sink

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Connector Type: XFP
Termination: Press-Fit
Package: Tray
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: Cage with Heat Sink

Buy Now Datasheet
I/O Connectors - 2303075-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2303075-2
I/O Connectors 2303075-2
XFP KIT W/CAGE, CLIP, HEAT SINK,SAN

XFP KIT W/CAGE, CLIP, HEAT SINK,SAN

Buy Now
Pluggable Connectors - 2303075-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2303075-2
Pluggable Connectors 2303075-2
CONN XFP CAGE W/HSINK PRESS R/A

CONN XFP CAGE W/HSINK PRESS R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2303075-2 A137035-ND 2303075-2 2303075-2
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies I/O Connectors Pluggable Connectors
Termination Through Hole - Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data