TE Connectivity High Speed Backplane Connectors 2302795-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 16 Number of Ground Positions : 40 Number of Pairs : 32 Number of Positions : 112 Number of Rows : 7 Number of Signal Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Unshrouded Signal Arrangement : Differential Signal Characteristics Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 2 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 16 Number of Ground Positions : 40 Number of Pairs : 32 Number of Positions : 112 Number of Rows : 7 Number of Signal Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Unshrouded Signal Arrangement : Differential Signal Characteristics Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 2 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2302795-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2302795-1
High Speed Backplane Connectors 2302795-1
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 16 Number of Ground Positions : 40 Number of Pairs : 32 Number of Positions : 112 Number of Rows : 7 Number of Signal Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Unshrouded Signal Arrangement : Differential Signal Characteristics Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 2 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Guide Location : Unguided
  • Number of Columns : 16
  • Number of Ground Positions : 40
  • Number of Pairs : 32
  • Number of Positions : 112
  • Number of Rows : 7
  • Number of Signal Positions : 8
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Row-to-Row Spacing : 1.35 MM  [.053 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP) GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Compatible with PCB Type : Daughtercard
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Unshrouded
  • Signal Arrangement : Differential

Signal Characteristics


  • Differential Impedance (OHM) : 100
  • Number of Differential Pairs per Column : 2

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 2302795-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2302795-1
Backplane Connectors 2302795-1
RAPLUGASSY,CENTERDP, RTM,VPX,MG RT3

RAPLUGASSY,CENTERDP,RTM,VPX,MG RT3

Buy Now
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable - 2302795-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable
2302795-1
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable 2302795-1
RAPLUGASSY,CENTERDP, RTM,VPX,MG

RAPLUGASSY,CENTERDP,RTM,VPX,MG

Buy Now
Backplane Connectors - Specialized - 2302795-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2302795-1
Backplane Connectors - Specialized 2302795-1
RAPLUGASSY,CENTERDP, RTM,VPX,MG R

RAPLUGASSY,CENTERDP,RTM,VPX,MG R

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2302795-1 2302795-1 2302795-1 2302795-1
Product Name High Speed Backplane Connectors Backplane Connectors Connectors Board to Board, Bkplane, High Spd Modulr/Stckable Backplane Connectors - Specialized
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
Current Rating 1.0 amps
Contact Pitch 1.8 mm (0.0710 inch)
Unlock Full Specs
to access all available technical data