TE Connectivity High Speed Backplane Connectors 2302790-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Characteristics Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 2 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Characteristics Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 2 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2302790-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2302790-1
High Speed Backplane Connectors 2302790-1
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Characteristics Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 2 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Guide Location : Unguided
  • Number of Columns : 16
  • Number of Positions : 144
  • Number of Rows : 9
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Row-to-Row Spacing : 1.8 MM  [.071 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP) GF
  • Number of Shrouded Sides : 0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Backplane
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded

Signal Characteristics


  • Differential Impedance (OHM) : 100
  • Number of Differential Pairs per Column : 2

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-2302790-1
Electronic Connector 407-2302790-1
High Speed / Modular Connectors VERTRECASSY RIGHTEND,MULTIGIGRT3 Product overview: 2302790-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2302790-1 can be used for catalog matching and distributor lookup.

High Speed / Modular Connectors VERTRECASSY RIGHTEND,MULTIGIGRT3 Product overview: 2302790-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2302790-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 2302790-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2302790-1
Backplane Connectors 2302790-1
VERTRECASSY,RIGHTEND ,MULTIGIG RT3

VERTRECASSY,RIGHTEND,MULTIGIG RT3

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2302790-1
Backplane Connectors 2302790-1
RT 3 Backplane conn

RT 3 Backplane conn

Buy Now
Connectors, Interconnects Backplane Connectors Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Backplane Connectors Specialized
Connectors, Interconnects Backplane Connectors Specialized
Manufacturer: TE Connectivity Aerospace, Defense and Marine Category: Connectors, Interconnects Backplane Connectors Specialized Series: MULTIGIG RT 3 Number of Positions: 144 Pitch: 0.071" (1.80mm) Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Package: Tube Connector Usage: Daughtercard Alternative Parts (Cross-Reference): Cross Product Status: Active Connector Style: VITA 46, Right End

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Category: Connectors, Interconnects Backplane Connectors Specialized
Series: MULTIGIG RT 3
Number of Positions: 144
Pitch: 0.071" (1.80mm)
Connector Type: Receptacle, Female Blade Sockets
Number of Positions Loaded: All
Package: Tube
Connector Usage: Daughtercard
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: VITA 46, Right End

Buy Now Datasheet
Connectors Modular, MJ/RJ Std Plugs & Jacks - 2302790-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, MJ/RJ Std Plugs & Jacks
2302790-1
Connectors Modular, MJ/RJ Std Plugs & Jacks 2302790-1
Connectors Modular, MJ/RJ Std Plugs & Jacks

Connectors Modular, MJ/RJ Std Plugs & Jacks

Buy Now
Connector Rohs Compliant Te Connectivity - 28AH1663 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Te Connectivity
28AH1663
Connector Rohs Compliant Te Connectivity 28AH1663
CONNECTOR ROHS COMPLIANT: NO

CONNECTOR ROHS COMPLIANT: NO

Supplier's Site Datasheet
Vertrecassy,rightend,multigig Rt3 Rohs Compliant Te Connectivity - 79AH9476 - Newark, An Avnet Company
Chicago, IL, United States
Vertrecassy,rightend,multigig Rt3 Rohs Compliant Te Connectivity
79AH9476
Vertrecassy,rightend,multigig Rt3 Rohs Compliant Te Connectivity 79AH9476
VERTRECASSY,RIGHTEND ,MULTIGIG RT3 ROHS COMPLIANT: YES

VERTRECASSY,RIGHTEND,MULTIGIG RT3 ROHS COMPLIANT: YES

Supplier's Site
Specialized - 2302790-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
2302790-1
Specialized 2302790-1
VERTRECASSYRIGHTENDM ULTIGIG RT3

VERTRECASSYRIGHTENDMULTIGIG RT3

Supplier's Site Datasheet
Backplane Connectors - Specialized - 2302790-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2302790-1
Backplane Connectors - Specialized 2302790-1
VERTRECASSYRIGHTENDM ULTIGIG RT3

VERTRECASSYRIGHTENDMULTIGIG RT3

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2302790-1 407-2302790-1 2302790-1 2302790-1 28AH1663 2302790-1 2302790-1
Product Name High Speed Backplane Connectors Electronic Connector Backplane Connectors Connectors, Interconnects Backplane Connectors Specialized Connectors Modular, MJ/RJ Std Plugs & Jacks Connector Rohs Compliant Te Connectivity Specialized Backplane Connectors - Specialized
Category Board to Board Connector
Termination Through Hole - Press-Fit Press-Fit
Mounting Board Mount Through Hole
Current Rating 1.0 amps
Contact Pitch 1.8 mm (0.0710 inch)
Unlock Full Specs
to access all available technical data