TE Connectivity High Speed Backplane Connectors 2302789-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Characteristics Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 2 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Characteristics Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 2 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2302789-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2302789-1
High Speed Backplane Connectors 2302789-1
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Characteristics Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 2 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Guide Location : Unguided
  • Number of Columns : 16
  • Number of Positions : 144
  • Number of Rows : 9
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Row-to-Row Spacing : 1.8 MM  [.071 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP) GF
  • Number of Shrouded Sides : 0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Backplane
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded

Signal Characteristics


  • Differential Impedance (OHM) : 100
  • Number of Differential Pairs per Column : 2

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Connectors Modular, MJ/RJ Std Plugs & Jacks - 2302789-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, MJ/RJ Std Plugs & Jacks
2302789-1
Connectors Modular, MJ/RJ Std Plugs & Jacks 2302789-1
Connectors Modular, MJ/RJ Std Plugs & Jacks

Connectors Modular, MJ/RJ Std Plugs & Jacks

Buy Now
Backplane Connectors - 2302789-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2302789-1
Backplane Connectors 2302789-1
VERTRECASSY,CENTER,M ULTIGIG RT3

VERTRECASSY,CENTER,MULTIGIG RT3

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2302789-1
Backplane Connectors 2302789-1
RT 3 Backplane conn

RT 3 Backplane conn

Buy Now
Backplane Connectors - Specialized - 2302789-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2302789-1
Backplane Connectors - Specialized 2302789-1
VERTRECASSYCENTERMUL TIGIG RT3

VERTRECASSYCENTERMULTIGIG RT3

Supplier's Site Datasheet
Connector Rohs Compliant Te Connectivity - 28AH1662 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Te Connectivity
28AH1662
Connector Rohs Compliant Te Connectivity 28AH1662
CONNECTOR ROHS COMPLIANT: NO

CONNECTOR ROHS COMPLIANT: NO

Supplier's Site Datasheet
Vertrecassy,center,multigig Rt3 Rohs Compliant Te Connectivity - 79AH9475 - Newark, An Avnet Company
Chicago, IL, United States
Vertrecassy,center,multigig Rt3 Rohs Compliant Te Connectivity
79AH9475
Vertrecassy,center,multigig Rt3 Rohs Compliant Te Connectivity 79AH9475
VERTRECASSY,CENTER,M ULTIGIG RT3 ROHS COMPLIANT: NO

VERTRECASSY,CENTER,MULTIGIG RT3 ROHS COMPLIANT: NO

Supplier's Site
Specialized - 2302789-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
2302789-1
Specialized 2302789-1
VERTRECASSYCENTERMUL TIGIG RT3

VERTRECASSYCENTERMULTIGIG RT3

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2302789-1 2302789-1 2302789-1 2302789-1 28AH1662 2302789-1
Product Name High Speed Backplane Connectors Connectors Modular, MJ/RJ Std Plugs & Jacks Backplane Connectors Backplane Connectors - Specialized Connector Rohs Compliant Te Connectivity Specialized
Category Board to Board Connector
Termination Through Hole - Press-Fit Press-Fit
Mounting Board Mount Through Hole
Current Rating 1.0 amps
Contact Pitch 1.8 mm (0.0710 inch)
Unlock Full Specs
to access all available technical data