TE Connectivity High Speed Backplane Connectors 2302788-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 8 Number of Positions : 72 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Characteristics Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 2 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 8 Number of Positions : 72 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Characteristics Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 2 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2302788-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2302788-1
High Speed Backplane Connectors 2302788-1
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 8 Number of Positions : 72 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Characteristics Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 2 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Guide Location : Unguided
  • Number of Columns : 8
  • Number of Positions : 72
  • Number of Rows : 9
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Row-to-Row Spacing : 1.8 MM  [.071 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP) GF
  • Number of Shrouded Sides : 0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Backplane
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded

Signal Characteristics


  • Differential Impedance (OHM) : 100
  • Number of Differential Pairs per Column : 2

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-2302788-1
Electronic Connector 407-2302788-1
High Speed / Modular Connectors VERTRECASSY,LEFTEND HALF, MGRT3 Product overview: 2302788-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2302788-1 can be used for catalog matching and distributor lookup.

High Speed / Modular Connectors VERTRECASSY,LEFTEND HALF, MGRT3 Product overview: 2302788-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2302788-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 2302788-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2302788-1
Backplane Connectors 2302788-1
VERTRECASSY,LEFTEND, HALF, MGRT3

VERTRECASSY,LEFTEND, HALF, MGRT3

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2302788-1
Backplane Connectors 2302788-1
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connectors - Specialized - 2302788-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2302788-1
Backplane Connectors - Specialized 2302788-1
VERTRECASSYLEFTEND HALF MGRT3

VERTRECASSYLEFTEND HALF MGRT3

Supplier's Site Datasheet
Specialized - 2302788-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
2302788-1
Specialized 2302788-1
VERTRECASSYLEFTEND HALF MGRT3

VERTRECASSYLEFTEND HALF MGRT3

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2302788-1 407-2302788-1 2302788-1 2302788-1 2302788-1
Product Name High Speed Backplane Connectors Electronic Connector Backplane Connectors Backplane Connectors - Specialized Specialized
Category Board to Board Connector
Termination Through Hole - Press-Fit Press-Fit
Mounting Board Mount Through Hole
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-064688-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
Headers, Male Pins - A26800-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
Headers, Male Pins - A26822-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
Ribbon Cable Connectors - 103309-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers