TE Connectivity High Speed Backplane Connectors 2302785-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 16 Number of Ground Positions : 40 Number of Pairs : 32 Number of Positions : 112 Number of Power Positions : 0 Number of Rows : 7 Number of Signal Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF Number of Shrouded Sides : 2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Unshrouded Signal Arrangement : Differential Signal Characteristics Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 2 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 16 Number of Ground Positions : 40 Number of Pairs : 32 Number of Positions : 112 Number of Power Positions : 0 Number of Rows : 7 Number of Signal Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF Number of Shrouded Sides : 2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Unshrouded Signal Arrangement : Differential Signal Characteristics Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 2 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2302785-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2302785-1
High Speed Backplane Connectors 2302785-1
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 16 Number of Ground Positions : 40 Number of Pairs : 32 Number of Positions : 112 Number of Power Positions : 0 Number of Rows : 7 Number of Signal Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF Number of Shrouded Sides : 2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Unshrouded Signal Arrangement : Differential Signal Characteristics Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 2 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Guide Location : Unguided
  • Number of Columns : 16
  • Number of Ground Positions : 40
  • Number of Pairs : 32
  • Number of Positions : 112
  • Number of Power Positions : 0
  • Number of Rows : 7
  • Number of Signal Positions : 8
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Row-to-Row Spacing : 1.35 MM  [.053 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP) GF
  • Number of Shrouded Sides : 2

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Compatible with PCB Type : Daughtercard
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Unshrouded
  • Signal Arrangement : Differential

Signal Characteristics


  • Differential Impedance (OHM) : 100
  • Number of Differential Pairs per Column : 2

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Backplane Connectors - 2302785-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2302785-1
Backplane Connectors 2302785-1
RA PLUG ASSY,7ROW,CENTER,VPX ,MG RT3

RA PLUG ASSY,7ROW,CENTER,VPX,MG RT3

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2302785-1
Backplane Connectors 2302785-1
RT 3 Daughtercard con

RT 3 Daughtercard con

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2302785-1
Backplane Connectors 2302785-1
Backplane Connectors

Backplane Connectors

Buy Now
Connectors, Interconnects - Backplane Connectors - Specialized - 1229820-2302785-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1229820-2302785-1
Connectors, Interconnects - Backplane Connectors - Specialized 1229820-2302785-1
Win Source Part Number: 1229820-2302785-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: MULTIGIG RT 3 Number of Positions: 112 Pitch: 0.071" (1.80mm) Color: Black Features: Board Guide Connector Type: Plug, Male Blades Number of Positions Loaded: All Number of Rows: 7 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tube Connector Style: VITA 46, Center Voltage Rating: 166VAC/DC Material Flammability Rating: UL94 V-0 Standard Package: 17 Connector Usage: Daughtercard Number of Columns: 16 Contact Layout, Typical: 32 Signal Pairs, 8 Single Signal, 40 Ground Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 844-2302785-1,-23027 85-1-SI Base Product Number: 2302785

Win Source Part Number: 1229820-2302785-1
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: MULTIGIG RT 3
Number of Positions: 112
Pitch: 0.071" (1.80mm)
Color: Black
Features: Board Guide
Connector Type: Plug, Male Blades
Number of Positions Loaded: All
Number of Rows: 7
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Tube
Connector Style: VITA 46, Center
Voltage Rating: 166VAC/DC
Material Flammability Rating: UL94 V-0
Standard Package: 17
Connector Usage: Daughtercard
Number of Columns: 16
Contact Layout, Typical: 32 Signal Pairs, 8 Single Signal, 40 Ground
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 844-2302785-1,-2302785-1-SI
Base Product Number: 2302785

Buy Now
Singapore, Singapore
Electronic Connector
407-2302785-1
Electronic Connector 407-2302785-1
High Speed / Modular Connectors RA PLUG ASSY,7ROW CENTER,VPX,MG RT3 Product overview: 2302785-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2302785-1 can be used for catalog matching and distributor lookup.

High Speed / Modular Connectors RA PLUG ASSY,7ROW CENTER,VPX,MG RT3 Product overview: 2302785-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2302785-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector Rohs Compliant Te Connectivity - 28AH1661 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Te Connectivity
28AH1661
Connector Rohs Compliant Te Connectivity 28AH1661
CONNECTOR ROHS COMPLIANT: NO

CONNECTOR ROHS COMPLIANT: NO

Supplier's Site Datasheet
Ra Plug Assy,7Row,center,vpx,mg Rt3 Rohs Compliant Te Connectivity - 79AH9474 - Newark, An Avnet Company
Chicago, IL, United States
Ra Plug Assy,7Row,center,vpx,mg Rt3 Rohs Compliant Te Connectivity
79AH9474
Ra Plug Assy,7Row,center,vpx,mg Rt3 Rohs Compliant Te Connectivity 79AH9474
RA PLUG ASSY,7ROW,CENTER,VPX ,MG RT3 ROHS COMPLIANT: NO

RA PLUG ASSY,7ROW,CENTER,VPX,MG RT3 ROHS COMPLIANT: NO

Supplier's Site
Backplane Connectors - Specialized - 2302785-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2302785-1
Backplane Connectors - Specialized 2302785-1
RA PLUG ASSY,7ROW,CENTER,VPX ,MG

RA PLUG ASSY,7ROW,CENTER,VPX,MG

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2302785-1 2302785-1 1229820-2302785-1 407-2302785-1 28AH1661 2302785-1
Product Name High Speed Backplane Connectors Backplane Connectors Connectors, Interconnects - Backplane Connectors - Specialized Electronic Connector Connector Rohs Compliant Te Connectivity Backplane Connectors - Specialized
Category Board to Board Connector
Termination Through Hole - Press-Fit Press-Fit
Mounting Board Mount Board Edge, Through Hole, Right Angle
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data