TE Connectivity Data Connectivity Housings 2302515-9

Description
Body Features Connector & Keying Code : Z Configuration Features Number of Positions : 5 Number of Rows : 1 Electrical Characteristics Nominal Voltage Architecture (V) : 60 Housing Features Housing Color : Water Blue Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Primary Locking Feature : On the Terminal Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : Z Configuration Features Number of Positions : 5 Number of Rows : 1 Electrical Characteristics Nominal Voltage Architecture (V) : 60 Housing Features Housing Color : Water Blue Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Primary Locking Feature : On the Terminal Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2302515-9 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2302515-9
Data Connectivity Housings 2302515-9
Body Features Connector & Keying Code : Z Configuration Features Number of Positions : 5 Number of Rows : 1 Electrical Characteristics Nominal Voltage Architecture (V) : 60 Housing Features Housing Color : Water Blue Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Primary Locking Feature : On the Terminal Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : Z

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 1

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 60

Housing Features


  • Housing Color : Water Blue

Other


  • Connector Position Assurance Capable : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Primary Locking Feature : On the Terminal
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - 17-2302515-9-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-2302515-9-ND
Rectangular Connector Housings 17-2302515-9-ND
5-PORT MATENET FRAME,STP, COD Z

5-PORT MATENET FRAME,STP, COD Z

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2302515-9 17-2302515-9-ND
Product Name Data Connectivity Housings Rectangular Connector Housings
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A100443CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers
Rectangular Connector Accessories - 1734-0513-010-4006-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers