TE ConnectivityData Connectivity Housings2302515-3
Description
Body Features Connector & Keying Code : C
Housing Features Housing Color : Blue
Product Type Features Connector & Housing Type : Housing for Female Terminals Sealable : No
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Connector & Keying Code : C
Housing Features Housing Color : Blue
Product Type Features Connector & Housing Type : Housing for Female Terminals Sealable : No
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features Connector & Keying Code : C
Housing Features Housing Color : Blue
Product Type Features Connector & Housing Type : Housing for Female Terminals Sealable : No
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Connector & Keying Code : C
Housing Features
Housing Color : Blue
Product Type Features
Connector & Housing Type : Housing for Female Terminals
Sealable : No
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]