TE Connectivity Data Connectivity Housings 2302510-1

Description
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Board Mixed & Hybrid Connector : No Primary Locking Feature : Locking Lance Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : STP Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Board Mixed & Hybrid Connector : No Primary Locking Feature : Locking Lance Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : STP Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2302510-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2302510-1
Data Connectivity Housings 2302510-1
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Board Mixed & Hybrid Connector : No Primary Locking Feature : Locking Lance Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : STP Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Connector & Keying Code : A

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Mating Tab Thickness : .4 MM  [.015 INCH ]
  • Mating Tab Width : .5 MM  [.02 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Board
  • Mixed & Hybrid Connector : No
  • Primary Locking Feature : Locking Lance
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : STP
  • Operating Temperature (Max) : 120 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2302510-1
Product Name Data Connectivity Housings
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products