Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: MATEnet
Contact Type: Female Socket
Package: Box
Note: Contacts Not Included
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled; Polycarbonates (PC)
Operating Temperature: -40°C ~ 120°C
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Obsolete
1 Rectangular Connectors - Housings Blue
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 17-2302461-9-ND | |
| Product Name | Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings | Rectangular Connector Housings |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |