TE Connectivity Data Connectivity Housings 2302456-1

Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : A Configuration Features Number of Positions : 5 Number of Rows : 1 Electrical Characteristics Nominal Voltage Architecture (V) : 60 Housing Features Housing Color : Black Industry Standards Compatible With Agency/Standards Products : LV214 IP Rating : IP40 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : PBT Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No Usage Conditions Cable Type : UTP Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : A Configuration Features Number of Positions : 5 Number of Rows : 1 Electrical Characteristics Nominal Voltage Architecture (V) : 60 Housing Features Housing Color : Black Industry Standards Compatible With Agency/Standards Products : LV214 IP Rating : IP40 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : PBT Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No Usage Conditions Cable Type : UTP Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2302456-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2302456-1
Data Connectivity Housings 2302456-1
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : A Configuration Features Number of Positions : 5 Number of Rows : 1 Electrical Characteristics Nominal Voltage Architecture (V) : 60 Housing Features Housing Color : Black Industry Standards Compatible With Agency/Standards Products : LV214 IP Rating : IP40 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : PBT Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No Usage Conditions Cable Type : UTP Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : A

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 1

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 60

Housing Features


  • Housing Color : Black

Industry Standards


  • Compatible With Agency/Standards Products : LV214
  • IP Rating : IP40

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data
  • Shielded : No

Other


  • Connector Position Assurance Capable : No
  • Dielectric Material : PBT

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • Mixed & Hybrid Connector : No
  • Primary Locking Feature : On the Terminal
  • Sealable : No

Usage Conditions


  • Cable Type : UTP
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - 17-2302456-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-2302456-1-ND
Rectangular Connector Housings 17-2302456-1-ND
6-PORT MATENET FRAME, UTP, COD A

6-PORT MATENET FRAME, UTP, COD A

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2302456-1 17-2302456-1-ND
Product Name Data Connectivity Housings Rectangular Connector Housings
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products