TE Connectivity Data Connectivity Housings 2302450-2

Description
Body Features Cable Exit Angle : 180° Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Mating Tab Thickness (MM) : .4 Mating Tab Width (MM) : .5 Electrical Characteristics Nominal Voltage Architecture (V) : 60 Housing Features Centerline (Pitch) (MM) : 1.8 Industry Standards Compatible With Agency/Standards Products : LV214 IP Rating : IP40 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Other Connector Position Assurance Capable : No Product Type Features Connector & Housing Type : Plug Connector System : Wire-to-Board Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : STP, UTP Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle : 180° Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Mating Tab Thickness (MM) : .4 Mating Tab Width (MM) : .5 Electrical Characteristics Nominal Voltage Architecture (V) : 60 Housing Features Centerline (Pitch) (MM) : 1.8 Industry Standards Compatible With Agency/Standards Products : LV214 IP Rating : IP40 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Other Connector Position Assurance Capable : No Product Type Features Connector & Housing Type : Plug Connector System : Wire-to-Board Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : STP, UTP Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2302450-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2302450-2
Data Connectivity Housings 2302450-2
Body Features Cable Exit Angle : 180° Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Mating Tab Thickness (MM) : .4 Mating Tab Width (MM) : .5 Electrical Characteristics Nominal Voltage Architecture (V) : 60 Housing Features Centerline (Pitch) (MM) : 1.8 Industry Standards Compatible With Agency/Standards Products : LV214 IP Rating : IP40 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Other Connector Position Assurance Capable : No Product Type Features Connector & Housing Type : Plug Connector System : Wire-to-Board Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : STP, UTP Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Cable Exit Angle : 180°

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Mating Tab Thickness (MM) : .4
  • Mating Tab Width (MM) : .5

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 60

Housing Features


  • Centerline (Pitch) (MM) : 1.8

Industry Standards


  • Compatible With Agency/Standards Products : LV214
  • IP Rating : IP40

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data

Other


  • Connector Position Assurance Capable : No

Product Type Features


  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Board
  • Primary Locking Feature : On the Terminal
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : STP, UTP
  • Operating Temperature (Max) : 120 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2302450-2
Product Name Data Connectivity Housings
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28590-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Headers, Male Pins - A26629-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Circular Connector Contacts - 006-0937-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details